onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DTRG MC74LVXT4066DTRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022806-MC74LVXT4066D TRG Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022806-MC74LVXT4066D TRG Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DTRG - 022806-MC74LVXT4066DTRG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DTRG
022806-MC74LVXT4066DTRG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DTRG 022806-MC74LVXT4066DTRG
Manufacturer: ON Semiconductor Win Source Part Number: 022806-MC74LVXT4066D TRG Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 022806-MC74LVXT4066DTRG
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4066DTRG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4066DTRG
IC SW SPST-NOX4 20OHM 14TSSOP

IC SW SPST-NOX4 20OHM 14TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DTRG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4066DTRG
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4066DTRG
IC MUX/DEMUX QUAD 1X1 14TSSOP

IC MUX/DEMUX QUAD 1X1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 022806-MC74LVXT4066DTRG MC74LVXT4066DTRG MC74LVXT4066DTRG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DTRG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB2086HV1.4TR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers