onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2G MC74LVXT4066DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 120887-MC74LVXT4066D R2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 120887-MC74LVXT4066D R2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2G - 120887-MC74LVXT4066DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2G
120887-MC74LVXT4066DR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2G 120887-MC74LVXT4066DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 120887-MC74LVXT4066D R2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 120887-MC74LVXT4066DR2G
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: 14-SOIC
Single Supply Voltage (V+): 2 V to 5.5 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4066DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4066DR2G
IC SWITCH SPST-NOX4 20OHM 14SOIC

IC SWITCH SPST-NOX4 20OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 120887-MC74LVXT4066DR2G MC74LVXT4066DR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface - Interface - Telecom - PBL38621/2QNA - 061137-PBL38621/2QNA - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details