onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2 MC74LVXT4066DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219872-MC74LVXT4066 DR2 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 20Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MC74LVXT4066 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219872-MC74LVXT4066 DR2 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 20Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MC74LVXT4066 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2 - 1219872-MC74LVXT4066DR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2
1219872-MC74LVXT4066DR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2 1219872-MC74LVXT4066DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219872-MC74LVXT4066 DR2 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 20Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MC74LVXT4066 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219872-MC74LVXT4066DR2
Packaging: Tape and Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 20Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MC74LVXT4066
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4066DR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4066DR2
IC SWITCH SPST-NOX4 20OHM 14SOIC

IC SWITCH SPST-NOX4 20OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219872-MC74LVXT4066DR2 MC74LVXT4066DR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4066DR2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 - 1028540-CD74HCT4067QM96Q1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 24-SOIC
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD9887KS-100 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details