onsemi Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053M

Description
3 Circuit IC Switch 2:1 26Ohm 16-SOEIAJ
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 26Ohm 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053M-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4053M-ND
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053M-ND
3 Circuit IC Switch 2:1 26Ohm 16-SOEIAJ

3 Circuit IC Switch 2:1 26Ohm 16-SOEIAJ

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4053M
Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053M
3 Circuit IC Switch 2:1 26Ohm 16-SOEIAJ

3 Circuit IC Switch 2:1 26Ohm 16-SOEIAJ

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053M - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4053M
Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053M
IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ

IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74LVXT4053M-ND MC74LVXT4053M MC74LVXT4053M
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2.5 to 6 volts
Ron 26 ohms 26 ohms 10 ohms
Bandwidth 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923118 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
Dual 3.6V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16800GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3501-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
4 suppliers