onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DTR2 MC74LVXT4053DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219870-MC74LVXT4053 DTR2 Packaging: Tape and Reel Switch Circuit: SPDT -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MC74LVXT4053 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219870-MC74LVXT4053 DTR2 Packaging: Tape and Reel Switch Circuit: SPDT -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MC74LVXT4053 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DTR2 - 1219870-MC74LVXT4053DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DTR2
1219870-MC74LVXT4053DTR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DTR2 1219870-MC74LVXT4053DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219870-MC74LVXT4053 DTR2 Packaging: Tape and Reel Switch Circuit: SPDT -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MC74LVXT4053 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219870-MC74LVXT4053DTR2
Packaging: Tape and Reel
Switch Circuit: SPDT
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 26Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: MC74LVXT4053
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.5V ~ 6V
Supply Voltage , Dual (V±): ±6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4053DTR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053DTR2
IC SWITCH SPDT X 3 26OHM 16TSSOP

IC SWITCH SPDT X 3 26OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219870-MC74LVXT4053DTR2 MC74LVXT4053DTR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DTR2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Telecom - SI3206-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details