onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTRG MC74LVXT4052DTRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219868-MC74LVXT4052 DTRG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVXT4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4639ETP; MAX4639ETE; MAX4639EGE; Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219868-MC74LVXT4052 DTRG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVXT4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4639ETP; MAX4639ETE; MAX4639EGE; Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTRG - 1219868-MC74LVXT4052DTRG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTRG
1219868-MC74LVXT4052DTRG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTRG 1219868-MC74LVXT4052DTRG
Manufacturer: ON Semiconductor Win Source Part Number: 1219868-MC74LVXT4052 DTRG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVXT4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4639ETP; MAX4639ETE; MAX4639EGE; Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1219868-MC74LVXT4052DTRG
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.5 V ~ 6 V
Switch Circuit: SP4T
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74LVXT4052
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 26 Ohm
Dual Voltage Supply: ±2.5 V ~ 6 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX4639ETP; MAX4639ETE; MAX4639EGE;
Introduction Date: September 14, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4052DTRG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4052DTRG
IC SWITCH SP4T X 2 26OHM 16TSSOP

IC SWITCH SP4T X 2 26OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219868-MC74LVXT4052DTRG MC74LVXT4052DTRG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTRG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers