onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4052DTR2G

Description
Win Source Part Number: 1077910-MC74LVXT4052 DTR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74LVXT4052DTR2GOS Base Product Number: MC74LVXT4052 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1077910-MC74LVXT4052 DTR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74LVXT4052DTR2GOS Base Product Number: MC74LVXT4052 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1077910-MC74LVXT4052DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1077910-MC74LVXT4052DTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1077910-MC74LVXT4052DTR2G
Win Source Part Number: 1077910-MC74LVXT4052 DTR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74LVXT4052DTR2GOS Base Product Number: MC74LVXT4052 Product Status: Obsolete

Win Source Part Number: 1077910-MC74LVXT4052DTR2G
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 26Ohm
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 2.5V ~ 6V
Voltage - Supply, Dual (V±): ±2.5V ~ 6V
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74LVXT4052DTR2GOS
Base Product Number: MC74LVXT4052
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4052DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4052DTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4052DTR2G
IC SWITCH SP4T X 2 26OHM 16TSSOP

IC SWITCH SP4T X 2 26OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1077910-MC74LVXT4052DTR2G MC74LVXT4052DTR2G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32178-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers