onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051MELG MC74LVXT4051MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219865-MC74LVXT4051 MELG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74LVXT4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74LVX4051F; TC7MZ4051FKG; TC7MZ4051FK; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219865-MC74LVXT4051 MELG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74LVXT4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74LVX4051F; TC7MZ4051FKG; TC7MZ4051FK; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051MELG - 1219865-MC74LVXT4051MELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051MELG
1219865-MC74LVXT4051MELG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051MELG 1219865-MC74LVXT4051MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219865-MC74LVXT4051 MELG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74LVXT4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74LVX4051F; TC7MZ4051FKG; TC7MZ4051FK; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219865-MC74LVXT4051MELG
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.5 V ~ 6 V
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Part Status: Obsolete(EOL)
Family Name: MC74LVXT4051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOEIAJ
On-State Resistance (Maximum): 26 Ohm
Dual Voltage Supply: ±2.5 V ~ 6 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TC74LVX4051F; TC7MZ4051FKG; TC7MZ4051FK;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4051MELG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4051MELG
IC MUX 8:1 26OHM 16SOEIAJ

IC MUX 8:1 26OHM 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219865-MC74LVXT4051MELG MC74LVXT4051MELG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051MELG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; TSSOP; TSSOP-16
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Quad buffer/line driver; 3-state - 74ALVC125PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details