onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DT MC74LVXT4051DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219864-MC74LVXT4051 DT Packaging: Tube -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC74LVXT4051 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±2.5V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219864-MC74LVXT4051 DT Packaging: Tube -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC74LVXT4051 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±2.5V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DT - 1219864-MC74LVXT4051DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DT
1219864-MC74LVXT4051DT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DT 1219864-MC74LVXT4051DT
Manufacturer: ON Semiconductor Win Source Part Number: 1219864-MC74LVXT4051 DT Packaging: Tube -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC74LVXT4051 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±2.5V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219864-MC74LVXT4051DT
Packaging: Tube
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 26Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MC74LVXT4051
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.5V ~ 6V
Supply Voltage , Dual (V±): ±2.5V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4051DT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4051DT
IC MUX 8:1 26OHM 16TSSOP

IC MUX 8:1 26OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219864-MC74LVXT4051DT MC74LVXT4051DT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4051DT Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9804AJSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details