onsemi Logic - Logic - Translators, Level Shifters - MC74LVXC3245DTR2 MC74LVXC3245DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219860-MC74LVXC3245 DTR2 Series: 74LVXC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Part Status: Obsolete(EOL) Family Name: MC74LVXC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVX3245T; 74LVX3245TTR; MC74LVXC3245DWR2G; Introduction Date: July 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219860-MC74LVXC3245 DTR2 Series: 74LVXC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Part Status: Obsolete(EOL) Family Name: MC74LVXC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVX3245T; 74LVX3245TTR; MC74LVXC3245DWR2G; Introduction Date: July 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC74LVXC3245DTR2 - 1219860-MC74LVXC3245DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC74LVXC3245DTR2
1219860-MC74LVXC3245DTR2
Logic - Logic - Translators, Level Shifters - MC74LVXC3245DTR2 1219860-MC74LVXC3245DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219860-MC74LVXC3245 DTR2 Series: 74LVXC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Part Status: Obsolete(EOL) Family Name: MC74LVXC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVX3245T; 74LVX3245TTR; MC74LVXC3245DWR2G; Introduction Date: July 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219860-MC74LVXC3245DTR2
Series: 74LVXC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Part Status: Obsolete(EOL)
Family Name: MC74LVXC3245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): 74LVX3245T; 74LVX3245TTR; MC74LVXC3245DWR2G;
Introduction Date: July 16, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1219860-MC74LVXC3245DTR2
Product Name Logic - Logic - Translators, Level Shifters - MC74LVXC3245DTR2
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH2T45GT,115 - 765267-74AVCH2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR - 1131157-74AVCBH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details