onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DTR2G MC74LVX8053DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219859-MC74LVX8053D TR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4053APWTG4; SN74LV4053APWRG; SN74LV4053ADBG4; Introduction Date: March 16, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219859-MC74LVX8053D TR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4053APWTG4; SN74LV4053APWRG; SN74LV4053ADBG4; Introduction Date: March 16, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DTR2G - 1219859-MC74LVX8053DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DTR2G
1219859-MC74LVX8053DTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DTR2G 1219859-MC74LVX8053DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219859-MC74LVX8053D TR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4053APWTG4; SN74LV4053APWRG; SN74LV4053ADBG4; Introduction Date: March 16, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219859-MC74LVX8053DTR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 3
Operating Supply Voltage: 2.5 V ~ 6 V
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 8 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74LVX8053
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 25 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): SN74LV4053APWTG4; SN74LV4053APWRG; SN74LV4053ADBG4;
Introduction Date: March 16, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX8053DTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX8053DTR2G
IC SWITCH SPDT X 3 25OHM 16TSSOP

IC SWITCH SPDT X 3 25OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219859-MC74LVX8053DTR2G MC74LVX8053DTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details