onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2G MC74LVX8051DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219855-MC74LVX8051D TR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4051APWTE4; SN74LV4051APWRG; ADG708CRUZ; Introduction Date: October 12, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219855-MC74LVX8051D TR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4051APWTE4; SN74LV4051APWRG; ADG708CRUZ; Introduction Date: October 12, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2G - 1219855-MC74LVX8051DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2G
1219855-MC74LVX8051DTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2G 1219855-MC74LVX8051DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219855-MC74LVX8051D TR2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4051APWTE4; SN74LV4051APWRG; ADG708CRUZ; Introduction Date: October 12, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219855-MC74LVX8051DTR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.5 V ~ 6 V
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 8 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74LVX8051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 25 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): SN74LV4051APWTE4; SN74LV4051APWRG; ADG708CRUZ;
Introduction Date: October 12, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX8051DTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX8051DTR2G
IC MUX 8:1 25OHM 16TSSOP

IC MUX 8:1 25OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219855-MC74LVX8051DTR2G MC74LVX8051DTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers