onsemi Logic - Flip Flops MC74LVX74M

Description
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74LVX74M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LVX74M
Logic - Flip Flops MC74LVX74M
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74LVX74M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LVX74M
Flip Flops MC74LVX74M
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74LVX74M MC74LVX74M
Product Name Logic - Flip Flops Flip Flops
fMAX 85 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6886-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details