onsemi Latches MC74LVX573MEL

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LVX573MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LVX573MEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LVX573MEL
Integrated Circuits (ICs) - Logic - Latches MC74LVX573MEL
IC DTYPE TRANSP SGL 8:8 20SOEIAJ

IC DTYPE TRANSP SGL 8:8 20SOEIAJ

Supplier's Site
Logic - Latches - MC74LVX573MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LVX573MEL
Logic - Latches MC74LVX573MEL
IC LATCH OCTAL D 3ST 20-SOEIAJ

IC LATCH OCTAL D 3ST 20-SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74LVX573MEL MC74LVX573MEL MC74LVX573MEL
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 3.6V; 2V ~ 3.6V 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT841SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details