Manufacturer: ON Semiconductor
Win Source Part Number: 883765-MC74LVX573DT
Series: 74LVX
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LVX573
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 883765-MC74LVX573DT | MC74LVX573DT-ND | MC74LVX573DT | MC74LVX573DT |
| Product Name | Logic - Logic - Latches - MC74LVX573DT | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; 20-TSSOP; SOP; SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP |
| Latch Type | Transparent-D | |||
| Output Characteristics | 3-State |