onsemi Buffers, Drivers, Receivers, Transceivers MC74LVX50DTR2G

Description
Hex Buffer
Request a Quote Datasheet
Description
Hex Buffer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74LVX50DTR2G - Rochester Electronics
Newburyport, MA, United States
Hex Buffer

Hex Buffer

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LVX50DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LVX50DTR2GOSCT-ND
Buffers, Drivers, Receivers, Transceivers MC74LVX50DTR2GOSCT-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LVX50DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LVX50DTR2GOSDKR-ND
Buffers, Drivers, Receivers, Transceivers MC74LVX50DTR2GOSDKR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LVX50DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LVX50DTR2GOSTR-ND
Buffers, Drivers, Receivers, Transceivers MC74LVX50DTR2GOSTR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX50DTR2G - 115639-MC74LVX50DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX50DTR2G
115639-MC74LVX50DTR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX50DTR2G 115639-MC74LVX50DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 115639-MC74LVX50DTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 115639-MC74LVX50DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74LVX50DTR2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74LVX50DTR2G
IC BUF NON-INVERT 3.6V 14TSSOP

IC BUF NON-INVERT 3.6V 14TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MC74LVX50DTR2G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74LVX50DTR2G
Buffers, Drivers, Receivers, Transceivers MC74LVX50DTR2G
IC BUF NON-INVERT 3.6V 14TSSOP

IC BUF NON-INVERT 3.6V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number MC74LVX50DTR2G MC74LVX50DTR2GOSCT-ND 115639-MC74LVX50DTR2G MC74LVX50DTR2G MC74LVX50DTR2G
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX50DTR2G Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data