onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWR2G MC74LVX4245DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219839-MC74LVX4245D WR2G Series: 74LVX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.3 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LVX4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVX4245MTR; 74LVX4245M; MC74LVX4245DTG; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219839-MC74LVX4245D WR2G Series: 74LVX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.3 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LVX4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVX4245MTR; 74LVX4245M; MC74LVX4245DTG; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWR2G - 1219839-MC74LVX4245DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWR2G
1219839-MC74LVX4245DWR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWR2G 1219839-MC74LVX4245DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219839-MC74LVX4245D WR2G Series: 74LVX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.3 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LVX4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVX4245MTR; 74LVX4245M; MC74LVX4245DTG; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219839-MC74LVX4245DWR2G
Series: 74LVX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 24mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.3 V, 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74LVX4245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74LVX4245MTR; 74LVX4245M; MC74LVX4245DTG;
Introduction Date: July 16, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74LVX4245DWR2G
Buffers, Drivers, Receivers, Transceivers MC74LVX4245DWR2G
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1219839-MC74LVX4245DWR2G MC74LVX4245DWR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWR2G Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details