onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWG MC74LVX4245DWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787994-MC74LVX4245DW G Series: 74LVX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MC74LVX4245DTG; 74LVX4245T; 74LVX4245TTR; MC74LVX4245DWG; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787994-MC74LVX4245DW G Series: 74LVX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MC74LVX4245DTG; 74LVX4245T; 74LVX4245TTR; MC74LVX4245DWG; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWG - 787994-MC74LVX4245DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWG
787994-MC74LVX4245DWG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWG 787994-MC74LVX4245DWG
Manufacturer: ON Semiconductor Win Source Part Number: 787994-MC74LVX4245DW G Series: 74LVX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MC74LVX4245DTG; 74LVX4245T; 74LVX4245TTR; MC74LVX4245DWG; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787994-MC74LVX4245DWG
Series: 74LVX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 24mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MC74LVX4245DTG; 74LVX4245T; 74LVX4245TTR; MC74LVX4245DWG;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74LVX4245DWG
Buffers, Drivers, Receivers, Transceivers MC74LVX4245DWG
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 787994-MC74LVX4245DWG MC74LVX4245DWG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX4245DWG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details