onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4066DTR2G MC74LVX4066DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719384-MC74LVX4066DT R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 20 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4737EUD+; SN74LV4066APWG4; SN74LV4066APWTG4; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719384-MC74LVX4066DT R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 20 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4737EUD+; SN74LV4066APWG4; SN74LV4066APWTG4; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4066DTR2G - 719384-MC74LVX4066DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4066DTR2G
719384-MC74LVX4066DTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4066DTR2G 719384-MC74LVX4066DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 719384-MC74LVX4066DT R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 20 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4737EUD+; SN74LV4066APWG4; SN74LV4066APWTG4; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 719384-MC74LVX4066DTR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74LVX4066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 20 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX4737EUD+; SN74LV4066APWG4; SN74LV4066APWTG4;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4066DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4066DTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4066DTR2G
IC SW SPST-NOX4 20OHM 14TSSOP

IC SW SPST-NOX4 20OHM 14TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74LVX4066DTR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVX4066DTR2G
Analog Switches, Multiplexers, Demultiplexers MC74LVX4066DTR2G
IC MUX/DEMUX QUAD 1X1 14TSSOP

IC MUX/DEMUX QUAD 1X1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 719384-MC74LVX4066DTR2G MC74LVX4066DTR2G MC74LVX4066DTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4066DTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V Other; 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - AWL9280Q7 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Interface - Direct Digital Synthesis (DDS) - AD9830AST-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details