Manufacturer: ON Semiconductor
Win Source Part Number: 1219830-MC74LVX4066D
Packaging: Tape and Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -80dB at 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 20Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MC74LVX4066
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V
IC SWITCH SPST-NOX4 20OHM 14SOIC
IC MUX/DEMUX QUAD 1X1 14SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1219830-MC74LVX4066DR2 | MC74LVX4066DR2 | MC74LVX4066DR2 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4066DR2 | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |