3-Ch Analog Mux/Demux, 80MHz BW, TSSOP-16, SMT Product overview: MC74LVX4053DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4053DTR2G
Manufacturer: ON Semiconductor
Win Source Part Number: 116893-MC74LVX4053DT
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 26 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2.5 V to 6 V
Dual Supply Voltage(V±): ±2.5 V to 6 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74LVX4053DTR2G | 116893-MC74LVX4053DTR2G | 488-MC74LVX4053DTR2GDKR-ND | MC74LVX4053DTR2G | MC74LVX4053DTR2G |
| Product Name | 80MHz TSSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4053DTR2G | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz |
| Power Dissipation | 450 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |