onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4053DG

Description
Win Source Part Number: 1000407-MC74LVX4053D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 3 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±3V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74LVX4053DG, 2156-MC74LVX4053DG-O S,MC74LVX4053DGOS Base Product Number: 74LVX4053 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1000407-MC74LVX4053D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 3 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±3V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74LVX4053DG, 2156-MC74LVX4053DG-O S,MC74LVX4053DGOS Base Product Number: 74LVX4053 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1000407-MC74LVX4053DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1000407-MC74LVX4053DG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1000407-MC74LVX4053DG
Win Source Part Number: 1000407-MC74LVX4053D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 3 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±3V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74LVX4053DG, 2156-MC74LVX4053DG-O S,MC74LVX4053DGOS Base Product Number: 74LVX4053 Product Status: Obsolete

Win Source Part Number: 1000407-MC74LVX4053DG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 3
Standard Package: 48
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 26Ohm
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 2.5V ~ 6V
Voltage - Supply, Dual (V±): ±3V
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74LVX4053DG,2156-MC74LVX4053DG-OS,MC74LVX4053DGOS
Base Product Number: 74LVX4053
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4053DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4053DG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4053DG
IC SWITCH SPDT X 3 26OHM 16SOIC

IC SWITCH SPDT X 3 26OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1000407-MC74LVX4053DG MC74LVX4053DG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details