onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052DR2G MC74LVX4052DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219826-MC74LVX4052D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4639EGP; MAX4639ETP+T; TC74LVX4052FK; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219826-MC74LVX4052D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4639EGP; MAX4639ETP+T; TC74LVX4052FK; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052DR2G - 1219826-MC74LVX4052DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052DR2G
1219826-MC74LVX4052DR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052DR2G 1219826-MC74LVX4052DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219826-MC74LVX4052D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4639EGP; MAX4639ETP+T; TC74LVX4052FK; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219826-MC74LVX4052DR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.5 V ~ 6 V
Switch Circuit: SP4T
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74LVX4052
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 26 Ohm
Dual Voltage Supply: ±2.5 V ~ 6 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX4639EGP; MAX4639ETP+T; TC74LVX4052FK;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4052DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4052DR2G
IC SWITCH SP4T X 2 26OHM 16SOIC

IC SWITCH SP4T X 2 26OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219826-MC74LVX4052DR2G MC74LVX4052DR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052DR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details