onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4052DG

Description
Win Source Part Number: 1073121-MC74LVX4052D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC74VHC4052DR2G; CD74HC4052M; MC74HC4052ADG; CD74HC4052M96; SN74HC253D; MC74HC4052ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74LVX4052DG-O S,ONSONSMC74LVX4052D G Base Product Number: 74LVX4052
Request a Quote Datasheet
Description
Win Source Part Number: 1073121-MC74LVX4052D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC74VHC4052DR2G; CD74HC4052M; MC74HC4052ADG; CD74HC4052M96; SN74HC253D; MC74HC4052ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74LVX4052DG-O S,ONSONSMC74LVX4052D G Base Product Number: 74LVX4052
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1073121-MC74LVX4052DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1073121-MC74LVX4052DG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1073121-MC74LVX4052DG
Win Source Part Number: 1073121-MC74LVX4052D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC74VHC4052DR2G; CD74HC4052M; MC74HC4052ADG; CD74HC4052M96; SN74HC253D; MC74HC4052ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74LVX4052DG-O S,ONSONSMC74LVX4052D G Base Product Number: 74LVX4052

Win Source Part Number: 1073121-MC74LVX4052DG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 2
Standard Package: 48
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 26Ohm
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 2.5V ~ 6V
Voltage - Supply, Dual (V±): ±2.5V ~ 6V
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MC74VHC4052DR2G; CD74HC4052M; MC74HC4052ADG; CD74HC4052M96; SN74HC253D; MC74HC4052ADR2G;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74LVX4052DG-OS,ONSONSMC74LVX4052DG
Base Product Number: 74LVX4052

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4052DG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4052DG
IC SWITCH SP4T X 2 26OHM 16SOIC

IC SWITCH SP4T X 2 26OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1073121-MC74LVX4052DG MC74LVX4052DG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details