Manufacturer: ON Semiconductor
Win Source Part Number: 074624-MC74LVX4051MN
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 26 Ohm
Case / Package: 16-QFN (2.5x3.5)
Single Supply Voltage (V+): 2.5 V to 6 V
Dual Supply Voltage(V±): ±2.5 V to 6 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
IC MUX 8:1 26OHM 16QFN
IC SWITCH SINGLE 16QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 074624-MC74LVX4051MNTWG | MC74LVX4051MNTWG | MC74LVX4051MNTWG |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051MNTWG | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |