1 Circuit IC Switch 8:1 26Ohm 16-SOIC
1 Circuit IC Switch 8:1 26Ohm 16-SOIC
1 Circuit IC Switch 8:1 26Ohm 16-SOIC
8-Channel Analog Mux/Demux, 80MHz, SOIC, 1.25-3V Product overview: MC74LVX4051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVX4051DR2G can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 26Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVX4051DR2GOSCT-ND | 747-MC74LVX4051DR2G | MC74LVX4051DR2G | MC74LVX4051DR2G | 45J1371 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 80MHz 3V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Ron | 26 ohms | 10 ohms | 26 ohms | 86 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |