onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051DR2G MC74LVX4051DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219823-MC74LVX4051D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC7MZ4051FKG; TC7MZ4051FK; MAX4638EUE; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219823-MC74LVX4051D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC7MZ4051FKG; TC7MZ4051FK; MAX4638EUE; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051DR2G - 1219823-MC74LVX4051DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051DR2G
1219823-MC74LVX4051DR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051DR2G 1219823-MC74LVX4051DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219823-MC74LVX4051D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 6 V -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±2.5 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC7MZ4051FKG; TC7MZ4051FK; MAX4638EUE; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219823-MC74LVX4051DR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.5 V ~ 6 V
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74LVX4051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 26 Ohm
Dual Voltage Supply: ±2.5 V ~ 6 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TC7MZ4051FKG; TC7MZ4051FK; MAX4638EUE;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4051DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4051DR2G
IC MUX 8:1 26OHM 16SOIC

IC MUX 8:1 26OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219823-MC74LVX4051DR2G MC74LVX4051DR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051DR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1838AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Controllers - 448-CY7C63823-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers