onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4051DG

Description
Win Source Part Number: 1028267-MC74LVX4051D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LV4051ATDRQ1; MC74HC4051ADWG; MC74HC4051ADR2G; SN74HC251D; CD74HC4051M; SN74HC151D; MC74LVXT8051DG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74LVX4051DG-O S,ONSONSMC74LVX4051D G Base Product Number: 74LVX4051
Request a Quote Datasheet
Description
Win Source Part Number: 1028267-MC74LVX4051D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LV4051ATDRQ1; MC74HC4051ADWG; MC74HC4051ADR2G; SN74HC251D; CD74HC4051M; SN74HC151D; MC74LVXT8051DG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74LVX4051DG-O S,ONSONSMC74LVX4051D G Base Product Number: 74LVX4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1028267-MC74LVX4051DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1028267-MC74LVX4051DG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1028267-MC74LVX4051DG
Win Source Part Number: 1028267-MC74LVX4051D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) On-State Resistance (Max): 26Ohm -3db Bandwidth: 80MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2.5V ~ 6V Voltage - Supply, Dual (V±): ±2.5V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LV4051ATDRQ1; MC74HC4051ADWG; MC74HC4051ADR2G; SN74HC251D; CD74HC4051M; SN74HC151D; MC74LVXT8051DG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74LVX4051DG-O S,ONSONSMC74LVX4051D G Base Product Number: 74LVX4051

Win Source Part Number: 1028267-MC74LVX4051DG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
On-State Resistance (Max): 26Ohm
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 2.5V ~ 6V
Voltage - Supply, Dual (V±): ±2.5V ~ 6V
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74LV4051ATDRQ1; MC74HC4051ADWG; MC74HC4051ADR2G; SN74HC251D; CD74HC4051M; SN74HC151D; MC74LVXT8051DG;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74LVX4051DG-OS,ONSONSMC74LVX4051DG
Base Product Number: 74LVX4051

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4051DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4051DG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4051DG
IC MUX 8:1 26OHM 16SOIC

IC MUX 8:1 26OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1028267-MC74LVX4051DG MC74LVX4051DG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details