onsemi Logic - Latches MC74LVX373MEL

Description
IC LATCH TRANSP OCT 3ST 20SOEIAJ
Datasheet
Description
IC LATCH TRANSP OCT 3ST 20SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74LVX373MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LVX373MEL
Logic - Latches MC74LVX373MEL
IC LATCH TRANSP OCT 3ST 20SOEIAJ

IC LATCH TRANSP OCT 3ST 20SOEIAJ

Supplier's Site Datasheet
Latches - MC74LVX373MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC74LVX373MEL MC74LVX373MEL
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Propagation Delay 5.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Logic - Logic - Latches - 74LVT573DB,118 - 1009612-74LVT573DB,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers
Logic - Latches - 74HC573PW/C1118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
 - IDT74FCT163373LPF - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TVSOP; SOP; TVSOP
Logic Family CMOS
View Details
2 suppliers