Manufacturer: ON Semiconductor
Win Source Part Number: 074623-MC74LVX32DTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quad 2-Input CMOS OR Gate, TSSOP-14, 3.6V Product overview: MC74LVX32DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX32DTR2G can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
Logic Gates 2-3.6V Quad 2-Input OR
IC GATE OR 4CH 2-INP 14TSSOP
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX32; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 074623-MC74LVX32DTR2G | 705-MC74LVX32DTR2G | MC74LVX32DTR2GOSTR-ND | MC74LVX32DTR2G | MC74LVX32DTR2G | 26K4295 | MC74LVX32DTR2G | MC74LVX32DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74LVX32DTR2G | Quad 3.6V TSSOP Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR; OR GATE | OR | NOT; OR | OR; OR Gate | OR | ||
| Supply Voltage | 2 V ~ 3.6 V | 3.6V | 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 10.1 ns | 10.1 ns | 10.1 ns | |||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |