onsemi Latches MC74LVX259MEL

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LVX259MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

Buy Now Datasheet
Logic - Latches - MC74LVX259MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LVX259MEL
Logic - Latches MC74LVX259MEL
IC LATCH AADDRESS 8BIT 16-SOEIAJ

IC LATCH AADDRESS 8BIT 16-SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number MC74LVX259MEL MC74LVX259MEL
Product Name Latches Logic - Latches
Supply Voltage 3.6V; 2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT373ATQG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
16-bit transparent D-type latch; 3-state - 74ALVT16373DGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details