Manufacturer: ON Semiconductor
Win Source Part Number: 1009722-MC74LVX259DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 8ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC D-TYPE ADDR 1:8 16-SOIC
IC D-TYPE ADDR 1:8 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC LATCH ADDRESSABLE 8BIT 16SOIC
IC LATCH ADDRESSABLE 8BIT 16SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1009722-MC74LVX259DR2G | 488-MC74LVX259DR2GDKR-ND | MC74LVX259DR2G | MC74LVX259DR2G | MC74LVX259DR2G |
| Product Name | Logic - Logic - Latches - MC74LVX259DR2G | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA | ||
| High-level Output Current (Source) | 4 mA | 4 mA | 4 mA | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns |