The MC74LVX257DTG is a quad 2-channel multiplexer designed for high-speed applications, utilizing advanced CMOS technology. It features four 2-input multiplexers with common select and enable inputs, allowing for efficient data routing. The device operates within a voltage range of 2.0 V to 5.5 V and can tolerate input voltages up to 7.0 V, making it suitable for interfacing between different voltage systems. With a typical propagation delay of 4.5 ns at 3.3 V and a maximum power dissipation of 4 µA at 25°C, the MC74LVX257DTG is optimized for low power consumption. It also offers high noise immunity, with a noise margin of 28% VCC, and includes power-down protection on inputs. The device is packaged in a TSSOP-16 format and is compliant with RoHS standards, ensuring it meets environmental regulations. Engineers looking for a reliable multiplexer with balanced propagation delays and robust ESD performance (over 2000 V for the Human Body Model) may find the MC74LVX257DTG a suitable choice for their projects.
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | MC74LVX257DTG | MC74LVX257DTG |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 2V ~ 5.5V |