onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74LVX245DTR2G

Description
IC TXRX NON-INVERT 3.6V 20TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX245DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74LVX245DTR2G
Logic - Buffers, Drivers, Receivers, Transceivers MC74LVX245DTR2G
IC TXRX NON-INVERT 3.6V 20TSSOP

IC TXRX NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74LVX245DTR2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32183-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details