AND Gate IC 4 Channel SOEIAJ-14
IC GATE AND 4CH 2-INP SOEIAJ-14
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC74LVX08M | MC74LVX08M |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND; AND Gate | NOT; AND |
| Supply Voltage | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) |
| Inputs | 2 | |
| Operating Current | 4 mA | 0.0020 mA |