Inverter IC 6 Channel 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219789-MC74LVX04DTR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.8V
Logic Level - High: 1.5V ~ 2.4V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX04
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9.7ns at 3.3V, 50pF
LV/LV-A/LVX/H SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74LVX04DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX04DTR2 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX04DTR2-ND | 1219789-MC74LVX04DTR2 | 705-MC74LVX04DTR2 | MC74LVX04DTR2 | MC74LVX04DTR2 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74LVX04DTR2 | TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) |
| Inputs | 1 | 6 | 6 | 1 | |
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | ||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |