The MC74LVX04DR2G is a high-speed CMOS hex inverter designed for low power dissipation and high performance. It features five-volt tolerant inputs, allowing compatibility between 5.0 V and 3.0 V systems. The typical propagation delay is 4.1 ns at a supply voltage of 3.3 V, making it suitable for applications requiring fast switching speeds. The device operates with a maximum supply current of 2 µA at 25°C, ensuring efficient power usage. It includes power down protection on inputs and exhibits low noise characteristics with a maximum output noise voltage of 0.5 V. The MC74LVX04DR2G is also compatible with other standard logic families and has a latchup performance exceeding 300 mA. It is available in a 14-lead SOIC package and is RoHS compliant.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Hex Inverter, 6-Gate, CMOS, SOIC-14, 3.6V Product overview: MC74LVX04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX04DR2G can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX04; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
6 9.7ns@3.3V,50pF 2uA 2V~3.6V SOIC-14 Inverters ROHS
Inverter IC 6 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX04DR2GOSCT-ND | 705-MC74LVX04DR2G | MC74LVX04DR2G | 45J1367 | MC74LVX04DR2G | MC74LVX04DR2G |
| Product Name | Gates and Inverters | 3.6V SOIC Logic IC | Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic ICs >> Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 2V~3.6V | 3.6V; 2V ~ 3.6V | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |