NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
Quad 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
Logic Gates 2-3.6V Quad 2-Input NOR
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX02; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX02DR2GOSDKR-ND | MC74LVX02DR2G | MC74LVX02DR2G | MC74LVX02DR2G | MC74LVX02DR2G | MC74LVX02DR2G | 26K4276 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | NOR | OR; NOR | NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 10.1 ns | ||||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |