onsemi Quad 3.6V SOIC Logic IC MC74LVX00DR2G

Description
Quad 2-Input NAND Gate, CMOS, SOIC, 3.6V Product overview: MC74LVX00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX00DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate, CMOS, SOIC, 3.6V Product overview: MC74LVX00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX00DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-MC74LVX00DR2G
Quad 3.6V SOIC Logic IC 705-MC74LVX00DR2G
Quad 2-Input NAND Gate, CMOS, SOIC, 3.6V Product overview: MC74LVX00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX00DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, CMOS, SOIC, 3.6V Product overview: MC74LVX00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX00DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74LVX00DR2G - 787992-MC74LVX00DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX00DR2G
787992-MC74LVX00DR2G
Logic - Logic - Gates and Inverters - MC74LVX00DR2G 787992-MC74LVX00DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787992-MC74LVX00DR2G Series: 74LVX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Logic Level - Low: 0.5 V ~ 0.8 V Logic Level - High: 1.5 V ~ 2.4 V Family Name: MC74LVX00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74LVX00FN(ELP); TC74LVX00FN(ELF,M); TC74LVX00FN(M); TC74LVX00FN(ELP,M); Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787992-MC74LVX00DR2G
Series: 74LVX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF
Logic Level - Low: 0.5 V ~ 0.8 V
Logic Level - High: 1.5 V ~ 2.4 V
Family Name: MC74LVX00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74LVX00FN(ELP); TC74LVX00FN(ELF,M); TC74LVX00FN(M); TC74LVX00FN(ELP,M);
Introduction Date: July 16, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC74LVX00DR2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC74LVX00DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LVX00DR2GOSCT-ND
Gates and Inverters MC74LVX00DR2GOSCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74LVX00DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LVX00DR2GOSDKR-ND
Gates and Inverters MC74LVX00DR2GOSDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74LVX00DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LVX00DR2GOSTR-ND
Gates and Inverters MC74LVX00DR2GOSTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LVX00DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LVX00DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LVX00DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74LVX00DR2G
Logic Gates MC74LVX00DR2G
Logic Gates 2-3.6V Quad 2-Input NAND

Logic Gates 2-3.6V Quad 2-Input NAND

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVX00DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX00DR2G
Logic - Gates and Inverters MC74LVX00DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 26K4275 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
26K4275
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 26K4275
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX00; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX00; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74LVX00DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX00DR2G
Gates and Inverters MC74LVX00DR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74LVX00DR2G 787992-MC74LVX00DR2G MC74LVX00DR2G MC74LVX00DR2GOSCT-ND MC74LVX00DR2G MC74LVX00DR2G MC74LVX00DR2G 26K4275 MC74LVX00DR2G
Product Name Quad 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74LVX00DR2G Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters
Gate Type NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3.6V 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 3.6V; 2V ~ 3.6V
Propagation Delay 13.6 ns 9.7 ns 9.7 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; SOIC SOIC SOIC; Other; SOIC-14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; NSOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details