onsemi Logic Family / Base Number Onsemi MC74LCX574DTR2G.

Description
Logic Family / Base Number:74LCX574; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:150MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes
Description
Logic Family / Base Number:74LCX574; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:150MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 23AC6918 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
23AC6918
Logic Family / Base Number Onsemi 23AC6918
Logic Family / Base Number:74LCX574; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:150MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Logic Family / Base Number:74LCX574; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:150MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 23AC6918
Product Name Logic Family / Base Number Onsemi
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74GT,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
8 suppliers
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC175SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details