Manufacturer: ON Semiconductor
Win Source Part Number: 926319-MC74LCX573M
Series: 74LCX
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LCX573
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
IC LATCH TRANSP OCT LV 20-SOEIAJ
IC DTYPE TRANSP SGL 8:8 20SOEIAJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 926319-MC74LCX573M | MC74LCX573M-ND | MC74LCX573M | MC74LCX573M | MC74LCX573M |
| Product Name | Logic - Logic - Latches - MC74LCX573M | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | SOEIAJ-20 | "20-SOIC (0.209"", 5.30mm Width)"; SOIC | 20-SOIC (0.209\", 5.30mm Width); SOIC | ||
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State |