onsemi Latches MC74LCX573DWR2G

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-MC74LCX573DWR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 488-MC74LCX573DWR2GTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 488-MC74LCX573DWR2GCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74LCX573DWR2G
007054-MC74LCX573DWR2G
Logic - Logic - Latches - MC74LCX573DWR2G 007054-MC74LCX573DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 007054-MC74LCX573DWR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns

Manufacturer: ON Semiconductor
Win Source Part Number: 007054-MC74LCX573DWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns

Buy Now Datasheet
Logic - Latches - MC74LCX573DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LCX573DWR2G
Logic - Latches MC74LCX573DWR2G
IC LATCH TRANSP OCT LV 20SOIC

IC LATCH TRANSP OCT LV 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LCX573DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LCX573DWR2G
Integrated Circuits (ICs) - Logic - Latches MC74LCX573DWR2G
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
IC LATCH TRANSP OCT LV 20SOIC

IC LATCH TRANSP OCT LV 20SOIC

Supplier's Site Datasheet
Latches - MC74LCX573DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 488-MC74LCX573DWR2GDKR-ND 007054-MC74LCX573DWR2G MC74LCX573DWR2G MC74LCX573DWR2G MC74LCX573DWR2G MC74LCX573DWR2G
Product Name Latches Logic - Logic - Latches - MC74LCX573DWR2G Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F841SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
 - 74FCT373PATPY - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type SOP20; SOP
Logic Family CMOS
View Details
3 suppliers