onsemi Latches MC74LCX573DTG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LCX573DTGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 1370962-MC74LCX573DTG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1370962-MC74LCX573DTG
Integrated Circuits (ICs) - Logic - Latches 1370962-MC74LCX573DTG
Win Source Part Number: 1370962-MC74LCX573DT G Category: Integrated Circuits (ICs) - Logic - Latches Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 74LCX Package: Tube Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 74LCX573 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 3.6V Output Type: Tri-State Logic Type: D-Type Transparent Latch Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 1.5ns

Win Source Part Number: 1370962-MC74LCX573DTG
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74LCX
Package: Tube
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: 74LCX573
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 3.6V
Output Type: Tri-State
Logic Type: D-Type Transparent Latch
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LCX573DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LCX573DTG
Integrated Circuits (ICs) - Logic - Latches MC74LCX573DTG
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - MC74LCX573DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74LCX573DTGOS-ND 1370962-MC74LCX573DTG MC74LCX573DTG MC74LCX573DTG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
CD4724B-MIL CMOS 8-Bit Addressable Latch - CD4724BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
4 suppliers
Octal Transparent Latch - 74FCT373CTSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
2 suppliers