onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX540DTR2G MC74LCX540DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219761-MC74LCX540DT R2G Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TC74LCX540FT(ELK,M; TC74LCX540FT(EL); TC74LCX540FT; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219761-MC74LCX540DT R2G Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TC74LCX540FT(ELK,M; TC74LCX540FT(EL); TC74LCX540FT; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX540DTR2G - 1219761-MC74LCX540DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX540DTR2G
1219761-MC74LCX540DTR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX540DTR2G 1219761-MC74LCX540DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219761-MC74LCX540DT R2G Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TC74LCX540FT(ELK,M; TC74LCX540FT(EL); TC74LCX540FT; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219761-MC74LCX540DTR2G
Series: 74LCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74LCX540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TC74LCX540FT(ELK,M; TC74LCX540FT(EL); TC74LCX540FT;
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219761-MC74LCX540DTR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX540DTR2G
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details