onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MNTWG MC74LCX245MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129578-MC74LCX245MNT WG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-QFN (2.5x4.5) Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129578-MC74LCX245MNT WG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-QFN (2.5x4.5) Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MNTWG - 129578-MC74LCX245MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MNTWG
129578-MC74LCX245MNTWG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MNTWG 129578-MC74LCX245MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 129578-MC74LCX245MNT WG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-QFN (2.5x4.5) Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 129578-MC74LCX245MNTWG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-QFN (2.5x4.5)
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX245MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74LCX245MNTWG
Buffers, Drivers, Receivers, Transceivers MC74LCX245MNTWG
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QFN (2.5x4.5)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QFN (2.5x4.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 129578-MC74LCX245MNTWG MC74LCX245MNTWG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MNTWG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIA - 874160-ICL3232EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details