onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MEL MC74LCX245MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219740-MC74LCX245ME L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219740-MC74LCX245ME L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MEL - 1219740-MC74LCX245MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MEL
1219740-MC74LCX245MEL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MEL 1219740-MC74LCX245MEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219740-MC74LCX245ME L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219740-MC74LCX245MEL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - MC74LCX245MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74LCX245MEL
Buffers, Drivers, Receivers, Transceivers MC74LCX245MEL
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1219740-MC74LCX245MEL MC74LCX245MEL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245MEL Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details