The MC74LCX240 is an inverting octal buffer with 3-state outputs, designed for operation from 2.3 to 3.6 V supply voltage. It features 5 V-tolerant inputs and outputs, 24 mA balanced sink and source drive capability, and supports live insertion and withdrawal. The device is available in a TSSOP-20 package and operates over a free-air temperature range of -40°C to +125°C. It meets ESD protection standards of >2000 V (Human Body Model) and >200 V (Machine Model), and is RoHS compliant, Pb-free, and halogen free. Static supply current is less than 10 µA in all logic states, and outputs enter a high-impedance state when the output enable pin is high.
Octal Inverting Buffer, 3-State, 3.3V, CMOS, TSSOP Product overview: MC74LCX240DTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74LCX240DTR2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC74LCX240DTR2G |
| Product Name | 3.3V TSSOP Interface Transceiver IC |
| Device Type | Transceiver |