onsemi Quad 2V 3.6V TSSOP Analog Switch and Multiplexer IC MC74LCX157DTR2G

Description
Quad 2-Input Mux, 8:4, 2V-3.6V, 6.3ns, TSSOP Product overview: MC74LCX157DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX157DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input Mux, 8:4, 2V-3.6V, 6.3ns, TSSOP Product overview: MC74LCX157DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX157DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 2V 3.6V TSSOP Analog Switch and Multiplexer IC
743-MC74LCX157DTR2G
Quad 2V 3.6V TSSOP Analog Switch and Multiplexer IC 743-MC74LCX157DTR2G
Quad 2-Input Mux, 8:4, 2V-3.6V, 6.3ns, TSSOP Product overview: MC74LCX157DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX157DTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input Mux, 8:4, 2V-3.6V, 6.3ns, TSSOP Product overview: MC74LCX157DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX157DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX157DTR2G - 115246-MC74LCX157DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX157DTR2G
115246-MC74LCX157DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX157DTR2G 115246-MC74LCX157DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 115246-MC74LCX157DTR 2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 115246-MC74LCX157DTR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74LCX157DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74LCX157DTR2GCT-ND
Signal Switches, Multiplexers, Decoders 488-MC74LCX157DTR2GCT-ND
IC MULTIPLEXER 4 X 2:1 16-TSSOP

IC MULTIPLEXER 4 X 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74LCX157DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74LCX157DTR2GTR-ND
Signal Switches, Multiplexers, Decoders 488-MC74LCX157DTR2GTR-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74LCX157DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74LCX157DTR2GDKR-ND
Signal Switches, Multiplexers, Decoders 488-MC74LCX157DTR2GDKR-ND
IC MULTIPLEXER 4 X 2:1 16-TSSOP

IC MULTIPLEXER 4 X 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LCX157DTR2G - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC74LCX157DTR2G
Signal Switches, Multiplexers, Decoders MC74LCX157DTR2G
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74LCX157DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LCX157DTR2G
Logic - Signal Switches, Multiplexers, Decoders MC74LCX157DTR2G
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74LCX157DTR2G 115246-MC74LCX157DTR2G 488-MC74LCX157DTR2GCT-ND MC74LCX157DTR2G MC74LCX157DTR2G
Product Name Quad 2V 3.6V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX157DTR2G Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single bus switch - 74CBTLV1G125GS,132 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 296-1P1G3157QDBVRQ1HY-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 15 ohms
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC399PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913268 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type SSOP; SOP; Ssop
Number of Pins 20
View Details