Manufacturer: ON Semiconductor
Win Source Part Number: 007010-MC74LCX14DR2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.4 V to 0.6 V
Logic Level - High: 1.7 V to 2.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
CMOS Hex Schmitt Inverter, 3.6V, SOIC-14 Product overview: MC74LCX14DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX14DR2G can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SOIC
SCHMITT-TRIGGER INVERTER, HEX, SOIC-14; Logic Family / Base Number:74LCX14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
IC,LOGIC GATE,HEX INVERTER,LCX/LVC-CMO
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007010-MC74LCX14DR2G | MC74LCX14DR2GOSTR-ND | 705-MC74LCX14DR2G | MC74LCX14DR2G | 30AC9856 | 45J1359 | MC74LCX14DR2G | MC74LCX14DR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX14DR2G | Gates and Inverters | 3.6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Schmitt-Trigger Inverter, Hex, Soic-14; Logic Family / Base Number Onsemi | Ic,logic Gate,hex Inverter,lcx/lvc-Cmos,sop,14Pin,plastic Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Schmitt Trigger, Inverter, Buffer | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT | |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High) | |
| Logic Family | CMOS | |||||||
| Inputs | 6 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns |