onsemi Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi MC74LCX14DG.

Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
Datasheet
Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi - 26AC1931 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi
26AC1931
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi 26AC1931
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC1931
Product Name Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5420DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Inverters ICs - 1658850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details